Rosemountâs 2130 vibrating level sensors work on the principle of a tuning fork to deliver accurate and reliable level measurement unaffected by turbulence, foam, vibration, solids content, coating products, and liquid properties. The switches forks are oscillated at their natural frequency using a piezo- electric crystal. When forks come into contact with a fluid the oscillating frequency change that occurs is detected by the 2130 level switch and causes a change in output state. The 2130 vibrating level sensor is simple to install and requires no calibration or maintenance. Internal diagnostics and LCD lights give a visual indication of the unitâs operational status and health and a magnetic test point allow for easy functionality checking.
Device Type = Fork Level Switch
Mounting Type = Side or Top Mount
Switch Output = Direct Load
Body Material = Aluminium
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +180°C
Maximum Current = 500 mA
Maximum Pressure = 100bar
Series = Rosemount 2130
Standards Met = ATEX, CSA, Ex, Ex NEPSI, FM, IEC
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8929356 |
Maximum Operating Pressure | 1450 psi (1021 m H2O) |