A range of guided radar level detection units from SICK. Using TDR (time domain reflectrometry), time of flight technology these level sensors use contact type level measurement to detect and monitor levels in both water and oil based fluids. Offering accurate and reliable measurement that is unaffected by environmental and physical conditions such as temperature, pressure, agitated surfaces, viscosity or acidity. SICKâs range of guided radar level sensors can be mounted close to each other without crosstalk and accuracy is unaffected by deposit build-up on the probe. LFP Inox models have been specifically designed for hygienic applications and are CIP and SIP resistant . (see stock numbers 794-3395, 794-3399, 794-3709)
Four button set-up. No requirement for calibration or re-calibration. 3 in 1 Combination, Display, analog and binary outputs. Simultaneous level detection and continuous monitoring output capability. High Accuracy measurement in difficult conditions. Compact design. Rotatable housing. IP67 Rated enclosure. Probe length can be easily modified to suit application. No moving parts
Device Type = Guided Radar
Mounting Type = Vertical
Switch Output = 0-10 V, 4-20 mA
Body Material = PBT
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +100°C
Maximum Current = 100 mA
Maximum Pressure = 10bar
Gasket Material = PTFE
Interface = IO-Link
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 7943383 |
Maximum Operating Pressure | 145 psi (102 m H2O) |