The LS-3 Series of Gems sensors level switches. Ideal for shallow tanks or restricted spaces, or for any low-cost, high volume use. Easy to install, the LS-3 can be used either way up and is easy switched between normally closed open operation by reversing the float. With its compact size NPT threads, there is sure to be a switch for your application. All models are highly reliable and excellent quality.
Device Type = Float
Mounting Type = Vertical
Switch Output = SPST NO
Body Material = Polypropylene
Cable Length = 24in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +66°C
Maximum Pressure = 10bar
Series = LS-3
Standards Met = CE, CSA, E45168, EU-directive 2011/65/EC, NSF 169, UL
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:-; Output Current:-; Product Range:LS-3 Series; Operating Pressure Range:0psi to 150psi RoHS Compliant: Yes
Galco Industrial Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Level Sensors | Level Sensors | Level Sensors |
Product Number | 116826 | 1228382 | 92C8681 |
Product Name | GEMS Float Switches | Liquid Level Sensor; Operating Pressure Max Gems Sensors | |
Media Type | Liquid | Liquid |