Professional range of LS-52100 Series level switches from Gems Sensors. These units solve the problem of point level sensing in tanks that have inaccessible tops or bottoms or at intermediate locations in larger tanks. The float pivots with changing liquid level, displacing a shuttle which magnetically actuates a hermetically sealed switch within the unit. Operation is positive and dependable and Installation is through the tank side at the detection point. All models are highly reliable and excellent quality.
Device Type = Level Switch
Mounting Type = Horizontal
Switch Output = SPDT
Body Material = Stainless Steel
Cable Length = 600mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +148.9°C
Series = LS-52100
Standards Met = CE, UL
LIQUID LEVEL SENSOR; Operating Pressure Max:500psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-52100 Series; Body Material:Stainless Steel; Connection Size:1"; Float Material:304 Stainless Steel RoHS Compliant: No
Galco Industrial Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Level Sensors | Level Sensors | Level Sensors |
Product Number | 52100 | 9073892 | 92C8779 |
Product Name | GEMS Float Switches | Liquid Level Sensor; Operating Pressure Max Gems Sensors | |
Media Type | Liquid | Liquid |