Cylinder type float switch.
Intrinsically Safe NAMUR Output. Closes Floating Up (make switch). Polypropylene Float. Density: â¥0.8g/cm³. 5 Metres PVC (2 x 0.75mm²) Cable
Device Type = Float
Mounting Type = Horizontal
Switch Output = Direct Load
Body Material = Polypropylene
Cable Length = 5m
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +70°C
Maximum Current = 2.2 mA
Maximum Pressure = 3bar
Hazardous Area Certification = ATEX
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 3395200 |
Maximum Operating Pressure | 43.51 psi (30.62 m H2O) |