RS Stainless Steel Vertical Float Switch (horizontal mount) suitable for use within a variety of environments with water, acids and oils, and acceptable for use in contact with food. No power supply is required.
Device Type = Float
Mounting Type = Horizontal
Switch Output = NO/NC
Body Material = Stainless Steel
Cable Length = 300mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
Maximum AC Voltage = 250V
Maximum DC Voltage = 200V
Maximum Current = 500 mA
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 7621039 |
Meter Technology Type | Mechanical/magnetic Floats |