Emersons 3108 flow transmitter uses ultrasonic pulse signal measurement to accurately determine liquid levels in broad range of applications. Constructed from tough UPVC and requiring minimal maintenance or installation time the 3108 ultrasonic flow transmitter is ideally suited to harsh and exposed environments such as reservoirs, rivers, remote works, and effluent treatment plants. A choice of signal output is available either as a 4-20mA signal or using HART protocol. The 3108 features an remote temperature sensor with an internal sensor compensating for temperature effects to maintain accuracy.
Device Type = Flow Transmitter
Mounting Type = Top Mount
Body Material = UVPC
Cable Length = 20m
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +140°C
Maximum DC Voltage = 30 (Hazardous area) V, 40 (Non-Hazardous area) V
Maximum Current = 20 mA
Maximum Pressure = 3bar
Standards Met = ATEX, CE, CSA, EAC, FM, HART, IECEx, INMETRO, NEPSI
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8929334 |
Device Classification | Transmitter |