Premium range of CSA approved intrinsically safe ultrasonic level point switches from Flowline offer a reliable sensing solution within chemical, solvent, hydrocarbon & petroleum based liquids. Thanks to the universally mounting style of the Switch-Tek series they can be used in high level or low level alarm configurations
Device Type = Ultrasonic Level Switch
Mounting Type = Cable
Body Material = PFA
Cable Length = 3m
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
Maximum DC Voltage = 36V
Maximum Pressure = 150psi
Gasket Material = Viton
Series = Switch-Tek
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8891160 |
Maximum Operating Pressure | 150 psi (106 m H2O) |