Robust range of Ultrasonic level sensors provide the user with a non-contact continuous level solution. Thanks to the non-contact design, the Flowline EchoPod DL10 series is the ideal product for use within applications handling corrosive, sticky or dirty liquid.
Accurate measurement made possible thanks to automatic temperature compensation. Continuous non-contact measurement up to 49.2 Inch. Optimised for small tank applications made possible by a narrow 2 Inch beam width and 2 Inch short dead band. PVDF transducer and 6P Polycarbonate enclosure construction makes the EchoPod DL10 series suitable for corrosive applications. Quick & simple configuration via Flowlines Free WebCal Software & USB Adapter
Device Type = Ultrasonic Level Transmitter
Mounting Type = Vertical
Body Material = Polycarbonate
Cable Length = 1.2m
Minimum Operating Temperature = -35°C
Maximum Operating Temperature = +60°C
Maximum DC Voltage = 24V
Maximum Current = 20 mA
Maximum Pressure = 30psi
Gasket Material = Viton
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8891330 |
Device Classification | Transmitter |