Simens CLS200 Pointek range provide accurate, reliable, repeatable level detection. Inverse frequency shift technology uses the inverse relationship between capacitance frequency to monitor fluid level. Small changes in level result in a large change in frequency resulting in excellent accuracy. Suited to level control of solids, fluids, slurries and foams. Used in a wide range of applications including Power generation cooling and oils, Chemical industry acid, alkaline and bulk chemicals, Oil and gas storage tanks, overfill and fail safe protection and food and beverage oil, sugar flour and heavy foam monitoring.
Unaffected by material build up. 316 stainless steel process connection. Signal circuits protected from shock, vibration and condensation. PVDF / PPS probes chemical resistant. Visual LED indication for adjustment, output status and power
Device Type = Capacitance Switch
Mounting Type = Vertical
Switch Output = Relay
Body Material = Stainless Steel
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
Maximum Pressure = 25bar
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8043862 |
Maximum Operating Pressure | 363 psi (255 m H2O) |