Emersonâs 3300 series of guided wave transmitters are suitable for both level and interface measurement delivering accurate results with minimal maintenance and calibration requirements. Utilising guided wave measurement technology the 3301 can be used in applications where both vapour and turbulence are present and does not require compensation for changes in temperature, density or pressure and can be installed in most level and liquid storage applications including those with small tanks, obstructions and difficult storage vessel geometry.
Device Type = Guided Wave Radar
Mounting Type = Top Mount
Body Material = Polyurethane-covered
Cable Length = 10m
Minimum Operating Temperature = -15°C
Maximum Operating Temperature = +150°C
Maximum DC Voltage = 42V
Maximum Pressure = 40bar
Series = Rosemount 3300
Standards Met = ATEX, CE, CSA, EAC, FM, IECEx
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8929372 |
Maximum Operating Pressure | 580 psi (408 m H2O) |