RS Components, Ltd. 7681984

Description
The VEGAWELL S 51 submersible pressure sensor is a suspended pressure transmitter that provides continuous liquid level measurement. The submersible pressure transmitter has a ceramic measuring cell. (CERTEC®) The submersible pressure sensor is deigned to measure liquid within tanks, boreholes, open vented vessels and sumps. The cell of the suspended pressure sensor is durable and resistant to pressure shocks. CERTEC® measuring cell highly accurate, yet resistant to shock and abrasion. Slender 22mm design. Standard 4.20 mA signal Device Type = Pressure Sensor Mounting Type = Suspended Body Material = Stainless Steel Minimum Operating Temperature = -40°C Maximum Operating Temperature = +80°C Maximum Current = 20 mA Series = VEGAWELL S 51
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7681984 - RS Components, Ltd.
Corby, Northants, United Kingdom
The VEGAWELL S 51 submersible pressure sensor is a suspended pressure transmitter that provides continuous liquid level measurement. The submersible pressure transmitter has a ceramic measuring cell. (CERTEC®) The submersible pressure sensor is deigned to measure liquid within tanks, boreholes, open vented vessels and sumps. The cell of the suspended pressure sensor is durable and resistant to pressure shocks. CERTEC® measuring cell highly accurate, yet resistant to shock and abrasion. Slender 22mm design. Standard 4.20 mA signal Device Type = Pressure Sensor Mounting Type = Suspended Body Material = Stainless Steel Minimum Operating Temperature = -40°C Maximum Operating Temperature = +80°C Maximum Current = 20 mA Series = VEGAWELL S 51

The VEGAWELL S 51 submersible pressure sensor is a suspended pressure transmitter that provides continuous liquid level measurement. The submersible pressure transmitter has a ceramic measuring cell. (CERTEC®) The submersible pressure sensor is deigned to measure liquid within tanks, boreholes, open vented vessels and sumps. The cell of the suspended pressure sensor is durable and resistant to pressure shocks.
CERTEC® measuring cell highly accurate, yet resistant to shock and abrasion. Slender 22mm design. Standard 4.20 mA signal
Device Type = Pressure Sensor
Mounting Type = Suspended
Body Material = Stainless Steel
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
Maximum Current = 20 mA
Series = VEGAWELL S 51

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 7681984
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 2087453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Other (Such as tilt etc.)
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
 - 4987349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 232 psi (163 m H2O)
Meter Technology Type Other (Such as tilt etc.)
Operating Temp -58 to 302 F (-50 to 150 C)
View Details
 - 7681980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Sensor Only
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
 - 5395735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 928 psi (653 m H2O)
Meter Technology Type Capacitive/RF Admittance
Operating Temp -58 to 392 F (-50 to 200 C)
View Details