Liquid, Powder Level Sensor Digital SPDT Output Male 1/2" (12.7mm) NPT
Flush mounting, discrete level sensors for liquids, powders and oils. G 1/2 process fitting with 316 and PEEK wetted parts. 24 Vdc operation.
G 1/2 process connection. Gold-plated contacts. 2 switching outputs. DC PNP Electrical design. Separate mounting adapter required
Device Type = Electronic
Mounting Type = Flush Mount
Switch Output = PNP NO/NC
Body Material = FPM, PA12, PEEK, Stainless Steel
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +60°C
Maximum Current = 50 mA
Maximum Pressure = 16bar
Gasket Material = PEEK
The LMT100 hygienic point level sensor from ifm with 2 x NC/NO progammable contacts is suited for applications with water and hydrous media. Its compact sensor tip allows integration even in small DN25 pipes. The factory setting to different fluid types eliminates the need for an adjustment. The LMT100 point level sensor is characterised by a hygienic design with maintenance-free sealing concept. Due to the robust stainless housing with protection rating IP68/IP69K and the laser type label for durable legibility the sensor meets all requirements for hygienic areas. Therefore the LMT100 point level sensor with M12 connector and process connection G 1/2 male is the perfect solution for limit monitoring of tanks and run-dry protection of pumps in the food and process industries as well as for level detection on storage tanks.
ifm electronic gmbh | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
---|---|---|---|---|
Product Category | Level Sensors | Level Sensors | Level Sensors | Level Sensors |
Product Number | LMT100 | 2330-LMT100-ND | 7406442 | |
Product Name | Sensor for point level detection | Float, Level Sensors | Point level sensor ifm efector LMT100 | |
Device Classification | Sensor Only | Sensor Only | Sensor System | |
Media Type | Liquid; Dry material (Bulk solids and powders) | Liquid; Dry material (Bulk solids and powders) | Liquid | |
Level Measurement Type | Single Point or Multi-Point Level | Single Point or Multi-Point Level | ||
Output Options | Alarm / Visual Indicator | Alarm / Visual Indicator | AnalogCurrent | |
Material Temperature Range | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) |