The VEGABAR S 16 has a high purity ceramic measuring cell. (CERTEC®) This is designed for application within the food and pharmaceutical industries for measurement of gauge pressure, absolute pressure or vacuum. The VEGABAR S 16 can measure gases, vapours and liquids. The VEGABAR S 16 is flush mounting and hygienic.
Sapphire-ceramic® diaphragm. 4â20 mA two wire system. Flush mounting. High overload resistance. Optimal for CIP an SIP cleaning
Device Type = Capacitance
Mounting Type = Flush Mount
Switch Output = Relay
Body Material = Ceramic
Maximum Operating Temperature = +100°C
Maximum Current = 20 mA
Maximum Pressure = 1bar
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 7682056 |
Maximum Operating Pressure | 14.5 psi (10.21 m H2O) |