Counterweights from Cynergy3 for use on cable float switches. The counterweight can set or adjust the pivot point for your cable float switches.
Cable lock feature. Adjustable pivot point. Non-hazardous in water
Device Type = Weight
Body Material = Polypropylene
Minimum Operating Temperature = -20°C
Maximum Pressure = 100bar
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 7800387 |
Maximum Operating Pressure | 1450 psi (1021 m H2O) |