The LS-1800 and LS-1900 Series of Gems Sensors level switches will provide stability for general use in oils and water. Intermediate in size, these switches boast longevity and dependability to meet a big range of requirements. All models are highly reliable and excellent quality.
Stem & Mounting: Brass/Stainless Steel. Electrical Termination: No.18 AWG, 24Ë L, Polymeric Lead Wires
Device Type = Level Switch
Mounting Type = Vertical
Switch Output = SPST NO
Body Material = Brass
Cable Length = 24in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +110°C
Maximum Pressure = 150psi
Series = LS-1800
Standards Met = CE, CSA, cULus Listed
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Brass; Output Current:-; Product Range:LS-1800 Series; Operating Pressure Range:0psi to 150psi RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Level Sensors | Level Sensors |
Product Number | 9068027 | 92C8676 |
Product Name | Liquid Level Sensor; Operating Pressure Max Gems Sensors | |
Maximum Operating Pressure | 150 psi (106 m H2O) | 150 psi (106 m H2O) |