Professional range of LS-52100 Series level switches from Gems Sensors. These units solve the problem of point level sensing in tanks that have inaccessible tops or bottoms or at intermediate locations in larger tanks. The float pivots with changing liquid level, displacing a shuttle which magnetically actuates a hermetically sealed switch within the unit. Operation is positive and dependable and Installation is through the tank side at the detection point. All models are highly reliable and excellent quality.
Device Type = Level Switch
Mounting Type = Horizontal
Switch Output = SPST NO
Body Material = Stainless Steel
Cable Length = 24in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +148.9°C
Maximum Pressure = 34.4bar
Standards Met = CE, UL
Series = LS-52100
LIQUID LEVEL SENSOR; Operating Pressure Max:500psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-52100 Series; Body Material:Stainless Steel; Connection Size:1"; Float Material:304 Stainless Steel RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Level Sensors | Level Sensors |
Product Number | 9068055 | 92C8682 |
Product Name | Liquid Level Sensor; Operating Pressure Max Gems Sensors | |
Maximum Operating Pressure | 499 psi (351 m H2O) | 500 psi (352 m H2O) |