Suitable for use in sewage and industrial waste water, and where there is a wide variation in temperature. Ideal for use in confined spaces due to its compact design.
Internal Ballast. Insensitive to Humidity and Condensation. Adjustable Counterweight. Specific Gravity of Liquid: 0.6. IP68 Sealed to Withstand 10 Bar. High Density Polyethylene Casing (PEHD). 100m Depth Capacity. Overall Size 129 x 75mm Diameter
Device Type = Float
Switch Output = Direct Load
Body Material = PE
Cable Length = 5m
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +55°C
Maximum Current = 1 A dc, 4 A ac
Maximum Pressure = 10bar
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 4549098 |
Maximum Operating Pressure | 145 psi (102 m H2O) |