A single switching point, miniature, vertical fluid level switch. These level switches can be mounted on the top or bottom of the tank and are installed with a compression seal so no access is required to the interior of the tank. Vertical level switches offer long-term reliability and minimal maintenance due to the simplistic construction. The switch can be changed from normally open to normally closed simply by removing and inverting the float.
Device Type = Float
Mounting Type = Vertical
Switch Output = NO/NC
Body Material = Polyvinylidene Fluoride
Cable Length = 1m
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +105°C
Maximum AC Voltage = 240V
Maximum DC Voltage = 120V
Maximum Current = 600 mA
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1242589 |
Meter Technology Type | Mechanical/magnetic Floats |