Extremely accurate level switches ideal for higher temperatures and corrosive liquids.
IP64 Rated . Stainless Steel Stem and Float
Device Type = Level Switch
Mounting Type = Vertical
Switch Output = SPST NO
Body Material = Stainless Steel
Cable Length = 600mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +249°C
Maximum Pressure = 750psi
Series = LS-1950
Standards Met = CE, CSA, cULus Listed
LIQUID LEVEL SENSOR; Operating Pressure Max:750psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1950 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:316 Stainless Steel RoHS Compliant: Yes
Galco Industrial Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Level Sensors | Level Sensors | Level Sensors |
Product Number | 79999 | 9073937 | 92C8795 |
Product Name | GEMS Float Switches | Liquid Level Sensor; Operating Pressure Max Gems Sensors | |
Media Type | Liquid | Liquid |