RS Components, Ltd. 7681974

Description
Compact ultrasonic sensor for continuous level measurement. Suitable for the measurement of liquids and solids in virtually all industries, particularly in the water and waste water sector. Certificate No.: PTB 03 ATEX 2213X. Group & Category: II 1G, 1/2G, 2G EEx ia IIC T6 Transducer of PVDF with EPDM seal and integrated temperature sensor for correction of the running time. ECHOFOX signal processing with Fuzzy-Logic . Adjustment with PLICSOM (468-3514), HART handheld or PC (not supplied) Protection: IP66/IP67, cable entry M20 x 1.5, without plug connection . Measurement is independent to density, opacity, conductivity or dielectric constant of liquid . PLICSOM display/programming unit and clear cover are available separately, see stock nos.: 468-3514, 468-3508 & 493-6868 Device Type = Vibrating Rod Mounting Type = Chassis Mount Body Material = ABS Minimum Operating Temperature = -40°C Maximum Operating Temperature = +80°C Maximum Current = 20 mA Series = VEGASON 62
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7681974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Compact ultrasonic sensor for continuous level measurement. Suitable for the measurement of liquids and solids in virtually all industries, particularly in the water and waste water sector. Certificate No.: PTB 03 ATEX 2213X. Group & Category: II 1G, 1/2G, 2G EEx ia IIC T6 Transducer of PVDF with EPDM seal and integrated temperature sensor for correction of the running time. ECHOFOX signal processing with Fuzzy-Logic . Adjustment with PLICSOM (468-3514), HART handheld or PC (not supplied) Protection: IP66/IP67, cable entry M20 x 1.5, without plug connection . Measurement is independent to density, opacity, conductivity or dielectric constant of liquid . PLICSOM display/programming unit and clear cover are available separately, see stock nos.: 468-3514, 468-3508 & 493-6868 Device Type = Vibrating Rod Mounting Type = Chassis Mount Body Material = ABS Minimum Operating Temperature = -40°C Maximum Operating Temperature = +80°C Maximum Current = 20 mA Series = VEGASON 62

Compact ultrasonic sensor for continuous level measurement. Suitable for the measurement of liquids and solids in virtually all industries, particularly in the water and waste water sector.
Certificate No.: PTB 03 ATEX 2213X. Group & Category: II 1G, 1/2G, 2G EEx ia IIC T6
Transducer of PVDF with EPDM seal and integrated temperature sensor for correction of the running time. ECHOFOX signal processing with Fuzzy-Logic . Adjustment with PLICSOM (468-3514), HART handheld or PC (not supplied) Protection: IP66/IP67, cable entry M20 x 1.5, without plug connection . Measurement is independent to density, opacity, conductivity or dielectric constant of liquid . PLICSOM display/programming unit and clear cover are available separately, see stock nos.: 468-3514, 468-3508 & 493-6868
Device Type = Vibrating Rod
Mounting Type = Chassis Mount
Body Material = ABS
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
Maximum Current = 20 mA
Series = VEGASON 62

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 7681974
Meter Technology Type Other (Such as tilt etc.)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4936830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 58.02 psi (40.83 m H2O)
Meter Technology Type Radar/Microwave
View Details
 - 7681971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Other (Such as tilt etc.)
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
 - 3870341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Capacitive/RF Admittance
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
 - 4683457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 29.01 psi (20.41 m H2O)
Meter Technology Type Ultrasonic/Sonic
Operating Temp -40 to 176 F (-40 to 80 C)
View Details