Professional range of LS-2050 Series level switches from Gems Sensors. These units are designed to solve the problem of point level sensing in tanks with inaccessible tops or bottoms or at intermediate locations in larger tanks. The float pivots with changing liquid levels, displacing a shuttle which magnetically actuates a hermetically sealed switch within the unit. All models are highly reliable and excellent quality.
Device Type = Level Switch
Mounting Type = Horizontal
Switch Output = SPDT
Body Material = Stainless Steel
Cable Length = 600mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +121°C
Series = LS-2050
Standards Met = CE, CSA, cULus Listed
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Brass; Output Current:-; Product Range:LS-2050 Series; Operating Pressure Range:0psi to 150psi RoHS Compliant: No
Galco Industrial Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Level Sensors | Level Sensors | Level Sensors |
Product Number | 30288 | 9073849 | 92C8766 |
Product Name | GEMS Float Switches | Liquid Level Sensor; Operating Pressure Max Gems Sensors | |
Media Type | Liquid | Liquid |