Professional range of LS-77700 single-point level switches from Gems Sensors. The level switches bent stem provides great buoyancy of any side mount version. The LS-77700 series level switches perform in liquids with specific gravities as low as 0.45. All models are highly reliable and excellent quality.
Device Type = Float
Mounting Type = Horizontal
Switch Output = SPST NO
Body Material = Brass
Cable Length = 24in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +149 (Oil) °C, +82.2 (Water) °C
Maximum AC Voltage = 240V
Maximum Current = 60 mA dc, 80 mA ac
Maximum Pressure = 300psi
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1228426 |
Maximum Operating Pressure | 300 psi (211 m H2O) |