Designed for use in harsh industrial environments with extremes in temperature, pressure, vibration or shock. Housed in a stainless steel body with polysulphone dome . LED and Optoschmitt ouput. Easy to clean. Ingress protection to IP67. User defined single point on/off switch. Hysteresis 1mm depending on liquid. Exterior mounting by G 3/8 thread. 4 pin male connector (only 3 positions populated). For suitable leads see stock number 523-0313
Device Type = Level Switch
Mounting Type = Exterior Mounting
Switch Output = NPN
Body Material = Stainless Steel
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
Maximum Current = 60 mA
Maximum Pressure = 25bar
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 4941084 |
Maximum Operating Pressure | 363 psi (255 m H2O) |