Being small and lightweight, the Gems sensors LS-270 series are stable in non-static, highly contaminated liquids. Equipped with Slosh shielding which minimises effects of turbulence and helps prevent interference by foreign material. Bracket-mounted to any convenient surface. All models are highly reliable and excellent quality.
Bracket Mounting. Slosh Shield. Neoprene with waterproof connection
Device Type = Level Switch
Mounting Type = Vertical
Switch Output = SPST NO
Body Material = Stainless Steel
Cable Length = 1.8m
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +60°C
Series = LS-270
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Copper Nickel; Output Current:-; Product Range:-; Operating Pressure Range:0psi to 150psi RoHS Compliant: Yes
Galco Industrial Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Level Sensors | Level Sensors | Level Sensors |
Product Number | 43980 | 9073870 | 92C8776 |
Product Name | GEMS Float Switches | Liquid Level Sensor; Operating Pressure Max Gems Sensors | |
Media Type | Liquid | Liquid |