The Gems Sensors LS-7 series are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers a broad compatibility in water, oils and chemicals, making them suitable for various applications. All models are highly reliable and excellent quality.
Lead wire gauge: 22 AWG. Switch Rating: SPST 20 VA
Device Type = Float
Mounting Type = Horizontal
Switch Output = SPST NO/NC
Body Material = Polypropylene
Cable Length = 24in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +107.2°C
Maximum Pressure = 3.4bar
Gasket Material = HNBR
Standards Met = CE, CSA Listed File No. 30200, cUL Recognized, NSF Listed Mat Std. 169, UL Recognized File No E45168
LIQUID LEVEL SENSOR; Operating Pressure Max:50psi; Sensor Body Material:PP (Polypropylene), Glass Filled; Output Current:-; Product Range:LS-7 Series; Operating Pressure Range:0psi to 50psi RoHS Compliant: No
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Level Sensors | Level Sensors |
Product Number | 1228395 | 92C8719 |
Product Name | Liquid Level Sensor; Operating Pressure Max Gems Sensors | |
Maximum Operating Pressure | 49.31 psi (34.71 m H2O) | 50 psi (35.19 m H2O) |