Flowline EchoWave LG10 general purpose guided wave transmitter provides continuous level measurement up to 5.5 m with a 4 mA to 20 mA signal output, and is configured via Flowline WebCal software. This liquid level sensor is applied in non-turbulent environments with foam, vapour, condensation, temperature or pressure. The coaxial probe is for use with clean, non-coating or crystallising liquids in above or below grade tanks of any material. Typical applications include small bulk storage, day tank, skid or machine, IBC or drum, process tank, cooling tower and waste sumps.
Configuration is easy via WebCal software and USB adapter,Rugged 316L stainless steel probe and process mount,4 Inch (10 cm) dead band enables utilisation of the entire tank,Disturbance scan maps and rejects false echo signal returns,Rugged NEMA 4 aluminium enclosure with 316L process mount,Self-diagnosti
Device Type = Guided Wave Liquid Level Transmitter
Mounting Type = Vertical
Switch Output = 3 Wire, 4 to 20 mA
Body Material = Aluminium (Enclosure), Galvanised (Coaxial), Stainless Steel 316L (Coaxial)
Cable Length = 5.5m
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +150°C
Maximum DC Voltage = 30V
Maximum Current = 20 mA
Maximum Pressure = 17bar
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1372052 |
Device Classification | Transmitter |