Capacitive level switch for ultra-reliable detection on adhesive, conductive products
Compact design. PTFE coated 316L stainless steel rod. Phase Selective Admittance technology to ignore build-up. Exact switching point even with heavy build-up. Plics product, common design, easy to use. External LED switch status and diagnostics. Process connection ¾in. BSP 316L stainless steel. Temperature range (process) -40°C to +150°C. Vessel pressure -1 to 64 bar (max). Housing material PBT (plastic) 2 x M20 cable entry. Housing protection IP66/7
Device Type = Capacitance
Mounting Type = Horizontal, Vertical
Switch Output = Relay
Body Material = PTFE
Minimum Operating Temperature = -50°C
Maximum Operating Temperature = +200°C
Maximum Current = 1 A dc, 3 A ac
Maximum Pressure = 64bar
Series = VEGACAP 64
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 5395735 |
Maximum Operating Pressure | 928 psi (653 m H2O) |