The Gems Sensors LS-7 series are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers a broad compatibility in water, oils and chemicals, making them suitable for various applications. All models are highly reliable and excellent quality.
Lead wire gauge: 22 AWG. Switch Rating: SPST 20 VA
Device Type = Float
Mounting Type = Horizontal
Switch Output = SPST NO/NC
Body Material = Stainless Steel 316
Cable Length = 24in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +121°C
Maximum Pressure = 100psi
Standards Met = CE, CSA, cULus
Series = LS-7
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1228399 |
Maximum Operating Pressure | 100 psi (70.38 m H2O) |