A range of Cynergy3 single switching point, vertical fluid level switches. These level switches can be mounted on the top or bottom of the tank but requires access to the tanks interior. Vertical level switches offer long-term reliability and minimal maintenance due to the simplistic construction. The switch can be changed from normally open to normally closed simply by removing and inverting the float.
Device Type = Float
Mounting Type = Vertical
Switch Output = NO/NC
Body Material = Polyvinylidene Fluoride
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +105°C
Maximum AC Voltage = 300V
Maximum DC Voltage = 300V
Maximum Current = 1 A
Gasket Material = Viton
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1242597 |
Meter Technology Type | Mechanical/magnetic Floats |