Gems Sensors & Controls GEMS Float Switches 224508

Description
Professional range of ELS-950 Series Single-point level switches from Gems Sensors. This series is the smallest electro-optic liquid level sensors there is but also carries the highest operating temperature capability at 110°C (230°F). The ELS-950 series design features over-moulded electronics insert TPE insulated wires and fluorocarbon O-Ring seals that create a water-tight, environmentally resistant assembly. Device Type = Level Switch Mounting Type = Horizontal, Vertical Switch Output = NO Body Material = Polysulfone Cable Length = 200mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +110°C Maximum DC Voltage = 5V Maximum Current = 40 mA Maximum Pressure = 250psi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9073690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of ELS-950 Series Single-point level switches from Gems Sensors. This series is the smallest electro-optic liquid level sensors there is but also carries the highest operating temperature capability at 110°C (230°F). The ELS-950 series design features over-moulded electronics insert TPE insulated wires and fluorocarbon O-Ring seals that create a water-tight, environmentally resistant assembly. Device Type = Level Switch Mounting Type = Horizontal, Vertical Switch Output = NO Body Material = Polysulfone Cable Length = 200mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +110°C Maximum DC Voltage = 5V Maximum Current = 40 mA Maximum Pressure = 250psi

Professional range of ELS-950 Series Single-point level switches from Gems Sensors. This series is the smallest electro-optic liquid level sensors there is but also carries the highest operating temperature capability at 110°C (230°F). The ELS-950 series design features over-moulded electronics insert TPE insulated wires and fluorocarbon O-Ring seals that create a water-tight, environmentally resistant assembly.
Device Type = Level Switch
Mounting Type = Horizontal, Vertical
Switch Output = NO
Body Material = Polysulfone
Cable Length = 200mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +110°C
Maximum DC Voltage = 5V
Maximum Current = 40 mA
Maximum Pressure = 250psi

Supplier's Site
GEMS Float Switches - 224508 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Float Switches
224508
GEMS Float Switches 224508
ELS-950 Series Level Switch

ELS-950 Series Level Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics
Product Category Level Sensors Level Sensors
Product Number 9073690 224508
Product Name GEMS Float Switches
Maximum Operating Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-A - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
Level Sensor - LBR SicWave - SICK
Specs
Device Classification Sensor Only
Measuring Range 4724 inch (120000 mm)
Accuracy (Continuous Level) 0.1969 +/-inch (5 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level and Temperature Monitoring Switches - FlexSwitch® FLT93F - Fluid Components Intl. (FCI)
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details