RS Components, Ltd. 7943437

Description
The 2120 is a popular choice for its simplicity, ease-of-use, and reliability, in high and low level alarm applications. When used as a low level alarm, the liquid in the tank or pipe drains down past the fork, causing a change of natural frequency that is detected by the electronics and switches the output state. When used as a high level alarm, the liquid rises in the tank or pipe, making contact with the fork which then causes the output state to switch. 8/16 mA (‘Off’/‘On’) , Direct Load, PNP, Relay, or NAMUR switched output electronics (depending on version). Threaded process connection for side, top, or bottom mounting. 2 off M20 conduit entries for supplied cable gland and blanking plug (cable not supplied). Easy selection of Dry ’On’ or Wet ’On’ Mode and Switching Delay. Magnetic test point makes functional test easy Device Type = Fork Level Switch Mounting Type = Side or Top Mount Switch Output = Relay Body Material = Glass Filled Nylon Minimum Operating Temperature = -40°C Maximum Operating Temperature = +150°C Maximum Current = 500 mA Maximum Pressure = 100bar Gasket Material = Non Asbestos Sheet Series = Rosemount 2120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7943437 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 2120 is a popular choice for its simplicity, ease-of-use, and reliability, in high and low level alarm applications. When used as a low level alarm, the liquid in the tank or pipe drains down past the fork, causing a change of natural frequency that is detected by the electronics and switches the output state. When used as a high level alarm, the liquid rises in the tank or pipe, making contact with the fork which then causes the output state to switch. 8/16 mA (‘Off’/‘On’) , Direct Load, PNP, Relay, or NAMUR switched output electronics (depending on version). Threaded process connection for side, top, or bottom mounting. 2 off M20 conduit entries for supplied cable gland and blanking plug (cable not supplied). Easy selection of Dry ’On’ or Wet ’On’ Mode and Switching Delay. Magnetic test point makes functional test easy Device Type = Fork Level Switch Mounting Type = Side or Top Mount Switch Output = Relay Body Material = Glass Filled Nylon Minimum Operating Temperature = -40°C Maximum Operating Temperature = +150°C Maximum Current = 500 mA Maximum Pressure = 100bar Gasket Material = Non Asbestos Sheet Series = Rosemount 2120

The 2120 is a popular choice for its simplicity, ease-of-use, and reliability, in high and low level alarm applications. When used as a low level alarm, the liquid in the tank or pipe drains down past the fork, causing a change of natural frequency that is detected by the electronics and switches the output state. When used as a high level alarm, the liquid rises in the tank or pipe, making contact with the fork which then causes the output state to switch.
8/16 mA (‘Off’/‘On’), Direct Load, PNP, Relay, or NAMUR switched output electronics (depending on version). Threaded process connection for side, top, or bottom mounting. 2 off M20 conduit entries for supplied cable gland and blanking plug (cable not supplied). Easy selection of Dry ’On’ or Wet ’On’ Mode and Switching Delay. Magnetic test point makes functional test easy
Device Type = Fork Level Switch
Mounting Type = Side or Top Mount
Switch Output = Relay
Body Material = Glass Filled Nylon
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +150°C
Maximum Current = 500 mA
Maximum Pressure = 100bar
Gasket Material = Non Asbestos Sheet
Series = Rosemount 2120

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 7943437
Maximum Operating Pressure 1450 psi (1021 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7682000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 15.95 psi (11.23 m H2O)
Operating Temp -40 to 302 F (-40 to 150 C)
View Details
 - 7761597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Other (Such as tilt etc.)
Mounting Options Top mount
Operating Temp 32 to 212 F (0.0 to 100 C)
View Details
 - 7682069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temp 302 F (150 C)
View Details
 - 3127164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Mounting Options Top mount
Operating Temp 14 to 248 F (-10 to 120 C)
View Details