RS Components, Ltd. 2087453

Description
This electronic sensor is housed in stainless steel and is suitable for detecting levels of liquids, acting as an airflow monitor, and as a leak sensor. Possible applications include automotive, domestic, and industrial areas. It is corrosion resistant so lends itself to be used in harsh environments Measurement range 10 -20V. Heat dissipated by the sensor is directly proportional to the current flowing through it. Sensor not exposed to wear . Electronic evaluation possible. Self-regulating and instriniscally safe. Mechanically stable - up to 10 bar. No contact problems Device Type = Thermistor Body Material = Stainless Steel Minimum Operating Temperature = -25°C Maximum Operating Temperature = +55°C Maximum Current = 45 mA Maximum Pressure = 10bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2087453 - RS Components, Ltd.
Corby, Northants, United Kingdom
This electronic sensor is housed in stainless steel and is suitable for detecting levels of liquids, acting as an airflow monitor, and as a leak sensor. Possible applications include automotive, domestic, and industrial areas. It is corrosion resistant so lends itself to be used in harsh environments Measurement range 10 -20V. Heat dissipated by the sensor is directly proportional to the current flowing through it. Sensor not exposed to wear . Electronic evaluation possible. Self-regulating and instriniscally safe. Mechanically stable - up to 10 bar. No contact problems Device Type = Thermistor Body Material = Stainless Steel Minimum Operating Temperature = -25°C Maximum Operating Temperature = +55°C Maximum Current = 45 mA Maximum Pressure = 10bar

This electronic sensor is housed in stainless steel and is suitable for detecting levels of liquids, acting as an airflow monitor, and as a leak sensor. Possible applications include automotive, domestic, and industrial areas. It is corrosion resistant so lends itself to be used in harsh environments
Measurement range 10 -20V. Heat dissipated by the sensor is directly proportional to the current flowing through it. Sensor not exposed to wear . Electronic evaluation possible. Self-regulating and instriniscally safe. Mechanically stable - up to 10 bar. No contact problems
Device Type = Thermistor
Body Material = Stainless Steel
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +55°C
Maximum Current = 45 mA
Maximum Pressure = 10bar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 2087453
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8929757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Transmitter
Maximum Operating Pressure 43.51 psi (30.62 m H2O)
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
 - 6133386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 928 psi (653 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method
Operating Temp -40 to 302 F (-40 to 150 C)
View Details
 - 9010289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Sensor Only
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
 - 519242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Mounting Options Top mount
Operating Temp -4 to 176 F (-20 to 80 C)
View Details