Siemens ST-H Ultrasonic transducers are designed for use in harsh and corrosive environments. A slimline design enables mounting into a 2 inch standpipe and a IP68 enlcosure is offers protection against dust, vibration, flooding and hhigh temperatures. ST-H liquid level transducers use Siemens sonic intelligence (when used in conjunction with a Siemens transceiver) to provide accurate results without interference. Suitable for use with chemical storage and liquid tanks.
IP68 ETFE enclosure. Submergence detection. 44 kHz frequency (30 kHz XPS-30). 12° Beam angle. Measuring range 0.3m to 10m . Internal temperature compensation. Self cleaning. Suitable for tough and corrosive environments . Suitable for use indoors and outdoors
Device Type = Vibrating Rod
Minimum Operating Temperature = -40 °C, -20 °C
Maximum Operating Temperature = +60 °C, +73 °C
Series = Echomax
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8044124 |
Meter Technology Type | Other (Such as tilt etc.) |