Honeywell Sensing & IoT LLE101000

Description
Precise, miniature electronic sensors, microprocessor-compa tible, with no mechanical parts, which detect the On - Off status of a selected level. Supplied with nitrile rubber seal. Output via 3 wires, 250 mm long. Applications: automotive industry, food industry, household appliances, medical, compressors, etc. Device Type = Phototransistor Body Material = Polysulfone Minimum Operating Temperature = -25°C Maximum Operating Temperature = +80°C Maximum Current = 15 mA Maximum Pressure = 5bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1811328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Precise, miniature electronic sensors, microprocessor-compa tible, with no mechanical parts, which detect the On - Off status of a selected level. Supplied with nitrile rubber seal. Output via 3 wires, 250 mm long. Applications: automotive industry, food industry, household appliances, medical, compressors, etc. Device Type = Phototransistor Body Material = Polysulfone Minimum Operating Temperature = -25°C Maximum Operating Temperature = +80°C Maximum Current = 15 mA Maximum Pressure = 5bar

Precise, miniature electronic sensors, microprocessor-compatible, with no mechanical parts, which detect the On - Off status of a selected level. Supplied with nitrile rubber seal. Output via 3 wires, 250 mm long. Applications: automotive industry, food industry, household appliances, medical, compressors, etc.
Device Type = Phototransistor
Body Material = Polysulfone
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +80°C
Maximum Current = 15 mA
Maximum Pressure = 5bar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 1811328
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.18 to 94.49 inch (30 to 2400 mm)
Level Measurement Type Continuous Level
View Details
Level Sensor - LFR SicWave - SICK
Specs
Device Classification Sensor Only
Measuring Range 1.18 inch (30 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level and Temperature Monitoring Switches - FlexSwitch® FLT93S - Fluid Components Intl. (FCI)
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details