The Rosemount 3105 uses ultrasonic technology to continuously measure liquid levels in a variety of industrial and water applications including storage tanks, effluent pits, reservoirs, and filter bed levels.
Measures liquid level from 0.3 to 11 metres. Volume or open channel flow can be calculated. Glass-filled nylon housing with PVDF wet-side. 2 Inch BSPT threaded process connection. M20 x 1.5 conduit entries (2 off) for cable glands. 2-wire 24V direct current loop-powered (external power supply is required) . 4-20mA and digital HART outputs. Integral push-buttons for menu system navigation and application set-up. Integral LCD display of metric/imperial measurements and for menu system. Low cost of installation/commiss
Device Type = Level Transmitter
Mounting Type = Top Mount
Switch Output = Relay
Body Material = Glass Filled Nylon
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +70°C
Maximum DC Voltage = 30 (Hazardous area) V, 40 (Non-Hazardous area) V
Maximum Current = 21.75 mA
Maximum Pressure = 3bar
Hazardous Area Certification = ATEX
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8929754 |
Device Classification | Transmitter |