Rugged durability, with broad heat and pressure capabilities, are Hallmarks of The LS-1700 series of Gems sensors Compact Switches. Perfect for shallow tanks, restricted spaces or high volume use. Each switch offers broad chemical compatibility for general purpose use. All models are highly reliable and excellent quality.
LS-1750 - Rugged construction suitable for most corrosive liquids, high temperatures and pressures. Stainless steel is recognised as a safe and sturdy material for food contact regulations. LS-1700FTE - A medium-size solution for ultra-pure liquid level sensing. Made of corrosion resistant PTFE for low particle generation. LS-1900TFE â Resists a build-up of foreign material or sticky media. Float travel remains uninhibited in viscous or corrosive liquids.
Device Type = Float
Mounting Type = Vertical
Switch Output = SPST NC
Body Material = PTFE
Cable Length = 24in
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +100°C
Maximum Pressure = 25psi
Standards Met = CE
Series = LS-1700
LIQUID LEVEL SENSOR; Operating Pressure Max:25psi; Sensor Body Material:PTFE (Polytetrafluoroethy
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Level Sensors | Level Sensors |
Product Number | 1228405 | 92C8734 |
Product Name | Liquid Level Sensor; Operating Pressure Max Gems Sensors | |
Maximum Operating Pressure | 25 psi (17.59 m H2O) | 25 psi (17.59 m H2O) |