Capacitive fill level switch with inverse frequency shift technology. Configurable outputs. Sensitivity setting. LED status display. Version with connection cable. For detecting liquids, granulates, slurry, foam and separating layers in confined systems
Device Type = Capacitance
Mounting Type = Vertical
Body Material = Stainless Steel
Cable Length = 1m
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C
Maximum Current = 82 mA
Maximum Pressure = 10bar
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 113711 |
Maximum Operating Pressure | 145 psi (102 m H2O) |