Professional range of LS-750 series level switches from Gems Sensors. The LS-750 series level switches provide liquid level detection for a wide variety of applications and are ideal for use in oils and water. The level switches are designed with a compact sized float, slosh shield and weighted collar. All models are highly reliable and excellent quality.
Device Type = Float
Mounting Type = Vertical
Switch Output = SPST NC
Body Material = Brass
Cable Length = 25ft
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +110 (Oil) °C, +82 (Water) °C
Maximum Pressure = 150psi
Standards Met = CE, CSA, cULus
Series = LS-750
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1228411 |
Maximum Operating Pressure | 150 psi (106 m H2O) |