Rosemount 2110, Compact Vibrating Fork Liquid Level Switch. The Rosemount 2110 is a compact model, particularly suitable for installation in small vessels or pipes and high volume OEM applications. When used as a low level alarm, the liquid in the tank or pipe drains down past the fork, causing a change of natural frequency that is detected by the electronics and switches the output state. When used as a high level alarm, the liquid rises in the tank or pipe, making contact with the fork which then causes the output state to switch.
Compact and lightweight design. Industry standard DIN 43650 plug/socket for fast wiring connections. Magnetic test point makes functional test easy. Heartbeat LED provides visual indication of instrument health
Device Type = Fork Level Switch
Mounting Type = Side or Top Mount
Switch Output = Direct Load
Body Material = Stainless Steel
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +150°C
Maximum Current = 500 mA
Maximum Pressure = 100bar
Series = Rosemount 2110
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 7943418 |
Maximum Operating Pressure | 1450 psi (1021 m H2O) |