Professional range of ELS-1100 Series single-point level switchâs from Gems Sensors. These Level Switch units feature various mountings, power requirements and electrical terminations to make it easier to find a perfect match for your application. These polysulfone level switch units are both compact and economical. These ELS-1100 Series Level switch units are suitable for high, low or intermediate level detection in practically any tank top, large or small.
Device Type = Level Switch
Mounting Type = Horizontal, Vertical
Switch Output = NC
Body Material = Polysulfone
Cable Length = 14in
Minimum Operating Temperature = -17.8°C
Maximum Operating Temperature = +80°C
Maximum DC Voltage = 28V
Maximum Current = 40 mA
Maximum Pressure = 150psi
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 9068121 |
Maximum Operating Pressure | 150 psi (106 m H2O) |