Premium performance with a cost-effective price point. Wika LH & LS-10 series of level sensors provide the user with a reliable product which can be used in a wide variety of applications
LH series is constructed with Hastelloy coating for protection against aggressive mediR. Rated to IP68 for permanent submersion. 4-20mA 2 wire output signal. Optional lightning protection options available. Cable can support over 220 Pounds of weight
Device Type = Level Transmitter
Mounting Type = Cable
Switch Output = 2 Wire
Body Material = Stainless Steel
Cable Length = 12.2m
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +50°C
Maximum DC Voltage = 30V
Maximum Pressure = 30psi
Standards Met = 2004/108/EEC, CE, EN 61 326 Emission (Class B), EN 61 326 Emission (Group 1), Lightning Protection According to EN 61000-4-5
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8795302 |
Device Classification | Transmitter |