Can be mounted in any position. High chemical corrosion resistance. Resistance to product build-up. Output current sink 40mA max up to 30Vdc. Housed in Polyethersulfone body. Viton Oring seal. Lead length 150mm
Device Type = Electro Optic
Mounting Type = Horizontal, Vertical
Body Material = Polyethersulfone
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
Maximum Current = 18 mA
Maximum Pressure = 250psi
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 6163028 |
Maximum Operating Pressure | 250 psi (176 m H2O) |