RS Components, Ltd. 3127164

Description
SPST output. Internal vessel mounting. Float reversal, rise or fall operate. Top or bottom tank mounting. Silicone sealing washer. Maximum pressure: 10 bar kg/cm². Contact resistance: 200mî©. Cable: XLPE, AWG22. Clearance hole diameter: 10mm. Switching capacity: 50VA at 240Vac/200Vdc (max. switching current: 1A) Device Type = Float Mounting Type = Vertical Switch Output = Direct Load Body Material = Stainless Steel Cable Length = 300mm Minimum Operating Temperature = -10°C Maximum Operating Temperature = +120°C Maximum AC Voltage = 300V Maximum DC Voltage = 300V Maximum Current = 500 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3127164 - RS Components, Ltd.
Corby, Northants, United Kingdom
SPST output. Internal vessel mounting. Float reversal, rise or fall operate. Top or bottom tank mounting. Silicone sealing washer. Maximum pressure: 10 bar kg/cm². Contact resistance: 200mî©. Cable: XLPE, AWG22. Clearance hole diameter: 10mm. Switching capacity: 50VA at 240Vac/200Vdc (max. switching current: 1A) Device Type = Float Mounting Type = Vertical Switch Output = Direct Load Body Material = Stainless Steel Cable Length = 300mm Minimum Operating Temperature = -10°C Maximum Operating Temperature = +120°C Maximum AC Voltage = 300V Maximum DC Voltage = 300V Maximum Current = 500 mA

SPST output. Internal vessel mounting. Float reversal, rise or fall operate. Top or bottom tank mounting. Silicone sealing washer. Maximum pressure: 10 bar kg/cm². Contact resistance: 200mΩ. Cable: XLPE, AWG22. Clearance hole diameter: 10mm. Switching capacity: 50VA at 240Vac/200Vdc (max. switching current: 1A)
Device Type = Float
Mounting Type = Vertical
Switch Output = Direct Load
Body Material = Stainless Steel
Cable Length = 300mm
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +120°C
Maximum AC Voltage = 300V
Maximum DC Voltage = 300V
Maximum Current = 500 mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 3127164
Meter Technology Type Mechanical/magnetic Floats
Unlock Full Specs
to access all available technical data

Similar Products

 - 8929754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Transmitter
Maximum Operating Pressure 43.51 psi (30.62 m H2O)
Operating Temp -22 to 158 F (-30 to 70 C)
View Details
 - 519248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Mounting Options Top mount
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 4390082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temp -4 to 149 F (-20 to 65 C)
View Details
 - 7621036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Mounting Options Top mount
Operating Temp -40 to 257 F (-40 to 125 C)
View Details