Horizontal float switches with a low-cost compact design and WRAS approval. These horizontal float switches consist of a reed switch and a pivoted actuator magnet and can be used for N/O or N/C operation. The switch action can be reversed by mounting the float switch with the float able to move upwards away from the body instead of downwards.
Low cost compact design,Available in Nylon, Polypropylene and Poly Phenylene Sulfide (PPS),Consists of reedswitch and pivoted actuator magnet,Can be used for N/O or N/C operation,Internal and external mounting options available,All units WRAS approved
Device Type = Float
Mounting Type = Horizontal Internal
Switch Output = NO/NC
Body Material = Polyphenylene Sulfide
Cable Length = 500mm
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +120°C
Maximum Current = 600 mA
Gasket Material = Nitrile
Series = RSF40
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 7259830 |
Meter Technology Type | Mechanical/magnetic Floats |