A general purpose ultrasonic level sensor with an integrated level controller. The unit is equipped with 3 programmable relays and a 4 to 20 mA output and is easy to program using the built-in push button display module. The relays can be set to a single set point or latched on two set points enabling simplex, duplex or triplex control modes. Each control mode features an adjustable time delay and fail safe logic.
Device Type = Ultrasonic Level Switch
Mounting Type = Vertical
Body Material = PC
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +71°C
Maximum AC Voltage = 250V
Maximum Current = 20 mA
Maximum Pressure = 2bar
Gasket Material = FKM
Current Rating = 2 A
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1240130 |
Maximum Operating Pressure | 29.01 psi (20.41 m H2O) |