RS Components, Ltd. 7682034

Description
The VEGAVIB 61 point level switch measures the min. and max. level accurately and is an excellent choice for granular and coarse grained bulk solids. Extended version is ideal for top mounting as high level switching or side mounting through long nozzles. For Use With Granules and Powders. Rod Design Helps to Avoid Product Build-Up. Green/Red LED Switch Indication and Device Monitoring. Maintenance and Wear-Free. Easy Set-Up Without Adjustment Device Type = Sensor Mounting Type = Cable Switch Output = Relay Minimum Operating Temperature = -40°C Maximum Operating Temperature = +150°C Maximum Current = 1 A dc, 3 A ac Maximum Pressure = 1.1bar Series = VEGAVIB 61 Hazardous Area Certification = ATEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7682034 - RS Components, Ltd.
Corby, Northants, United Kingdom
The VEGAVIB 61 point level switch measures the min. and max. level accurately and is an excellent choice for granular and coarse grained bulk solids. Extended version is ideal for top mounting as high level switching or side mounting through long nozzles. For Use With Granules and Powders. Rod Design Helps to Avoid Product Build-Up. Green/Red LED Switch Indication and Device Monitoring. Maintenance and Wear-Free. Easy Set-Up Without Adjustment Device Type = Sensor Mounting Type = Cable Switch Output = Relay Minimum Operating Temperature = -40°C Maximum Operating Temperature = +150°C Maximum Current = 1 A dc, 3 A ac Maximum Pressure = 1.1bar Series = VEGAVIB 61 Hazardous Area Certification = ATEX

The VEGAVIB 61 point level switch measures the min. and max. level accurately and is an excellent choice for granular and coarse grained bulk solids. Extended version is ideal for top mounting as high level switching or side mounting through long nozzles.
For Use With Granules and Powders. Rod Design Helps to Avoid Product Build-Up. Green/Red LED Switch Indication and Device Monitoring. Maintenance and Wear-Free. Easy Set-Up Without Adjustment
Device Type = Sensor
Mounting Type = Cable
Switch Output = Relay
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +150°C
Maximum Current = 1 A dc, 3 A ac
Maximum Pressure = 1.1bar
Series = VEGAVIB 61
Hazardous Area Certification = ATEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 7682034
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 7761608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Other (Such as tilt etc.)
Mounting Options Top mount
Operating Temp 32 to 176 F (0.0 to 80 C)
View Details
 - 3127164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Mounting Options Top mount
Operating Temp 14 to 248 F (-10 to 120 C)
View Details
 - 7761591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Other (Such as tilt etc.)
Mounting Options Top mount
Operating Temp 32 to 212 F (0.0 to 100 C)
View Details
 - 9010299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Sensor Only
Maximum Operating Pressure 43.51 psi (30.62 m H2O)
Meter Technology Type Radar/Microwave
View Details