Professional range of ELS-950 Series Single-point level switches from Gems Sensors. This series is the smallest electro-optic liquid level sensors there is but also carries the highest operating temperature capability at 110°C (230°F). The ELS-950 series design features over-moulded electronics insert TPE insulated wires and fluorocarbon O-Ring seals that create a water-tight, environmentally resistant assembly.
Device Type = Level Switch
Mounting Type = Horizontal, Vertical
Switch Output = NO
Body Material = Polysulfone
Cable Length = 200mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +110°C
Maximum DC Voltage = 5V
Maximum Current = 40 mA
Maximum Pressure = 250psi
ELS-950 Series Level Switch
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Level Sensors | Level Sensors |
Product Number | 9073684 | 73P7057 |
Product Name | Els-950 Series Level Switch Gems Sensors | |
Maximum Operating Pressure | 250 psi (176 m H2O) |