SIE Computing Solutions, Inc. FSH-21

Description
Carlo Gavazzi FS series of level sensors are economical electromechanical float switches for liquid level sensing. Selectable normally open or normally closed outputs, along with various mounting configurations and housing materials, allow the FS sensors to fit a wide variety of level applications. Device Type = Float Switch Mounting Type = Horizontal Switch Output = SPST Body Material = Polypropylene Minimum Operating Temperature = -20°C Maximum Operating Temperature = +80°C Maximum Current = 0.5 (Switching) A, 1 (Carrying) A Maximum Pressure = 57psi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8593333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Carlo Gavazzi FS series of level sensors are economical electromechanical float switches for liquid level sensing. Selectable normally open or normally closed outputs, along with various mounting configurations and housing materials, allow the FS sensors to fit a wide variety of level applications. Device Type = Float Switch Mounting Type = Horizontal Switch Output = SPST Body Material = Polypropylene Minimum Operating Temperature = -20°C Maximum Operating Temperature = +80°C Maximum Current = 0.5 (Switching) A, 1 (Carrying) A Maximum Pressure = 57psi

Carlo Gavazzi FS series of level sensors are economical electromechanical float switches for liquid level sensing. Selectable normally open or normally closed outputs, along with various mounting configurations and housing materials, allow the FS sensors to fit a wide variety of level applications.
Device Type = Float Switch
Mounting Type = Horizontal
Switch Output = SPST
Body Material = Polypropylene
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +80°C
Maximum Current = 0.5 (Switching) A, 1 (Carrying) A
Maximum Pressure = 57psi

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 8593333
Maximum Operating Pressure 57 psi (40.12 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Sensor - LFR SicWave - SICK
Specs
Device Classification Sensor Only
Measuring Range 1.18 inch (30 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level and Temperature Monitoring Switches - FlexSwitch® FLT93C - Fluid Components Intl. (FCI)
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details