Professional range of LS-2050 Series level switches from Gems Sensors. These units are designed to solve the problem of point level sensing in tanks with inaccessible tops or bottoms or at intermediate locations in larger tanks. The float pivots with changing liquid levels, displacing a shuttle which magnetically actuates a hermetically sealed switch within the unit. All models are highly reliable and excellent quality.
Device Type = Level Switch
Mounting Type = Horizontal
Switch Output = SPDT
Body Material = Brass
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
Maximum Pressure = 10bar
Series = LS-2050
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1228417 |
Maximum Operating Pressure | 145 psi (102 m H2O) |